PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M5-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW captive panel screws are spring-loaded, flare-mounted, floating fasteners with a large knob, designed for applications requiring compensation for mating hole misalignment and installation into panels of any hardness. The screw has an M5 x 0.8 metric thread, a 1.6 mm thick panel thickness rating, and a total installed height of 16.26 mm. The knob, retainer, and washer are aluminum and 300 series stainless steel respectively, with a hardened carbon steel screw. The part includes a mating washer and allows for a floating range of 8.89 mm. The design provides a positive stop during installation and supports black nitride or zinc plating finishes.

Datasheet Summary
Powered by GS/AI

PF12MW captive panel screws are spring-loaded, flare-mounted, floating fasteners with a large knob, designed for applications requiring compensation for mating hole misalignment and installation into panels of any hardness. The screw has an M5 x 0.8 metric thread, a 1.6 mm thick panel thickness rating, and a total installed height of 16.26 mm. The knob, retainer, and washer are aluminum and 300 series stainless steel respectively, with a hardened carbon steel screw. The part includes a mating washer and allows for a floating range of 8.89 mm. The design provides a positive stop during installation and supports black nitride or zinc plating finishes.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M5-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M5-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M5-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M5-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3461 inch (8.79 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details