PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M5-1-2-BL

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-M5-1-2-BL is a spring-loaded, flare-mounted, floating captive panel screw with an M5 x 0.8 thread, a smooth knob, and a DuraBlack finish. It is designed for applications where space between mating panels is not acceptable, featuring a floating design to compensate for misalignment. The screw is made of hardened carbon steel, the knob and retainer of aluminum, and the spring and washer of 300 series stainless steel. It installs into a minimum sheet thickness of 1.6 mm with a maximum hole size of 8.79 mm and provides a total installed height of 16.26 mm. The part includes a mating washer and uses a #2 driver. The DuraBlack finish is designated by the 'BL' suffix.

Datasheet Summary
Powered by GS/AI

PF12MW-M5-1-2-BL is a spring-loaded, flare-mounted, floating captive panel screw with an M5 x 0.8 thread, a smooth knob, and a DuraBlack finish. It is designed for applications where space between mating panels is not acceptable, featuring a floating design to compensate for misalignment. The screw is made of hardened carbon steel, the knob and retainer of aluminum, and the spring and washer of 300 series stainless steel. It installs into a minimum sheet thickness of 1.6 mm with a maximum hole size of 8.79 mm and provides a total installed height of 16.26 mm. The part includes a mating washer and uses a #2 driver. The DuraBlack finish is designated by the 'BL' suffix.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M5-1-2-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M5-1-2-BL
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M5-1-2-BL
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M5-1-2-BL
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3461 inch (8.79 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19623 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details