PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M5-1-2-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with an external metric thread, designed to compensate for mating hole misalignment and install into panels of any hardness. The screw has a knurled knob, a hardened carbon steel thread, an aluminum retainer and knob, and a 300 series stainless steel spring. For the M5 x 0.8 thread size, the maximum sheet thickness is 3.07 mm, the total length is 16.26 mm, and the driver size is #2. The part includes a stainless steel washer and is available with a natural or black anodized finish. A washer is supplied with each fastener.

Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with an external metric thread, designed to compensate for mating hole misalignment and install into panels of any hardness. The screw has a knurled knob, a hardened carbon steel thread, an aluminum retainer and knob, and a 300 series stainless steel spring. For the M5 x 0.8 thread size, the maximum sheet thickness is 3.07 mm, the total length is 16.26 mm, and the driver size is #2. The part includes a stainless steel washer and is available with a natural or black anodized finish. A washer is supplied with each fastener.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M5-1-2-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M5-1-2-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M5-1-2-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M5-1-2-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3461 inch (8.79 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers