PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M5-1-1

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-M5-1-1 is a spring-loaded, flare-mounted, floating captive panel screw with a metric M5 x 0.8 thread, designed for applications requiring misalignment compensation and installation into thin panels. The screw has a hardened carbon steel thread, an aluminum knob and retainer, and a 300 series stainless steel spring. It features a smooth cap, a knurled finish, and a nominal thickness of 1.6 mm for the panel, with a maximum hole size of 8.79 mm and a total installed height of 16.26 mm. The unit includes a mating washer and provides a floating cap for panel misalignment compensation.

Datasheet Summary
Powered by GS/AI

PF12MW-M5-1-1 is a spring-loaded, flare-mounted, floating captive panel screw with a metric M5 x 0.8 thread, designed for applications requiring misalignment compensation and installation into thin panels. The screw has a hardened carbon steel thread, an aluminum knob and retainer, and a 300 series stainless steel spring. It features a smooth cap, a knurled finish, and a nominal thickness of 1.6 mm for the panel, with a maximum hole size of 8.79 mm and a total installed height of 16.26 mm. The unit includes a mating washer and provides a floating cap for panel misalignment compensation.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M5-1-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M5-1-1
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M5-1-1
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M5-1-1
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3461 inch (8.79 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19635 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details