PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M4-1-2-BL-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MW is a spring-loaded, flare-mounted, floating captive panel screw designed for applications requiring compensation for mating hole misalignment and installation into any panel hardness. It features a large knob and is intended for use with thin materials where repeated access is necessary. The part is not specified with dimensions or material details beyond its function and series classification.

Datasheet Summary
Powered by GS/AI

The PF12MW is a spring-loaded, flare-mounted, floating captive panel screw designed for applications requiring compensation for mating hole misalignment and installation into any panel hardness. It features a large knob and is intended for use with thin materials where repeated access is necessary. The part is not specified with dimensions or material details beyond its function and series classification.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M4-1-2-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M4-1-2-BL-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M4-1-2-BL-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M4-1-2-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3461 inch (8.79 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
PEM eConnect® Contact Bushing -  - PennEngineering®
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.1580 inch (4.01 mm)
Hole Size 0.2650 inch (6.73 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
2 suppliers