PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M4-1-1

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW captive panel screws are spring-loaded, flare-mounted, floating fasteners with an external metric thread, designed to compensate for mating hole misalignment and install into panels of any hardness. The knob is aluminum, the screw is hardened carbon steel, the spring and washer are 300 series stainless steel, and the finish is available as natural or DuraBlack. For the M4 x 0.7 thread size, the shank diameter is 3.07 mm, the hole size in the panel is 8.79 mm max, and the total installed length is 16.26 mm. The driver recess is #2 Phillips. Each unit includes a mating washer and is shipped with a knurled cap.

Datasheet Summary
Powered by GS/AI

PF12MW captive panel screws are spring-loaded, flare-mounted, floating fasteners with an external metric thread, designed to compensate for mating hole misalignment and install into panels of any hardness. The knob is aluminum, the screw is hardened carbon steel, the spring and washer are 300 series stainless steel, and the finish is available as natural or DuraBlack. For the M4 x 0.7 thread size, the shank diameter is 3.07 mm, the hole size in the panel is 8.79 mm max, and the total installed length is 16.26 mm. The driver recess is #2 Phillips. Each unit includes a mating washer and is shipped with a knurled cap.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M4-1-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M4-1-1
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M4-1-1
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M4-1-1
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3461 inch (8.79 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19636 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details