PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M4-1-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-M4-1-1-2 is a spring-loaded, flare-mounted, floating captive panel screw with a metric M4 x 0.7 thread, designed for applications requiring compensation for mating hole misalignment. The knob is aluminum, the screw is hardened carbon steel, the spring and washer are 300 series stainless steel, and the retainer is aluminum. The part includes a washer and permits a nominal float of 0.25mm. It installs into panels with a minimum thickness of 1.6mm and a maximum thickness of 3.07mm. The knurled cap accepts a #2 driver. The assembly is shipped with a mating washer. The PF12MW series is available in multiple thread sizes and lengths, with optional DuraBlack finish.

Datasheet Summary
Powered by GS/AI

PF12MW-M4-1-1-2 is a spring-loaded, flare-mounted, floating captive panel screw with a metric M4 x 0.7 thread, designed for applications requiring compensation for mating hole misalignment. The knob is aluminum, the screw is hardened carbon steel, the spring and washer are 300 series stainless steel, and the retainer is aluminum. The part includes a washer and permits a nominal float of 0.25mm. It installs into panels with a minimum thickness of 1.6mm and a maximum thickness of 3.07mm. The knurled cap accepts a #2 driver. The assembly is shipped with a mating washer. The PF12MW series is available in multiple thread sizes and lengths, with optional DuraBlack finish.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M4-1-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M4-1-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M4-1-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M4-1-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3461 inch (8.79 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-0420-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details