PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-5-1-2-BL

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MW is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications where space between mating panels is unacceptable. It features a metric M3 x 0.5 thread, an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The DuraBlack finish is designated by the "BL" suffix. The part includes a stainless steel washer and accommodates a maximum sheet thickness of 1.6 mm with a floating range of 0.8 mm. It is installed using a #2 Phillips driver and provides positive stop alignment during installation.

Datasheet Summary
Powered by GS/AI

The PF12MW is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications where space between mating panels is unacceptable. It features a metric M3 x 0.5 thread, an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The DuraBlack finish is designated by the "BL" suffix. The part includes a stainless steel washer and accommodates a maximum sheet thickness of 1.6 mm with a floating range of 0.8 mm. It is installed using a #2 Phillips driver and provides positive stop alignment during installation.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M3-5-1-2-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M3-5-1-2-BL
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-5-1-2-BL
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M3-5-1-2-BL
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2831 inch (7.19 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M3.5-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details