PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-5-1-2-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with a knurled knob, designed to compensate for mating hole misalignment and install into panels of any hardness. The assembly includes an aluminum knob and retainer, a hardened carbon steel screw, a 300 series stainless steel spring, and a 300 series stainless steel washer. The M3 thread size version has a nominal shank length of 8.89 mm, a head height of 3.99 mm, an overall installed height of 16.26 mm, and a minimum panel thickness of 1.6 mm with a float tolerance of ±0.25 mm. It accepts a #2 driver and is available with a natural or black anodized finish.

Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with a knurled knob, designed to compensate for mating hole misalignment and install into panels of any hardness. The assembly includes an aluminum knob and retainer, a hardened carbon steel screw, a 300 series stainless steel spring, and a 300 series stainless steel washer. The M3 thread size version has a nominal shank length of 8.89 mm, a head height of 3.99 mm, an overall installed height of 16.26 mm, and a minimum panel thickness of 1.6 mm with a float tolerance of ±0.25 mm. It accepts a #2 driver and is available with a natural or black anodized finish.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M3-5-1-2-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M3-5-1-2-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-5-1-2-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M3-5-1-2-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2831 inch (7.19 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - HSCB-440-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details