PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-5-1-1

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with an external metric thread, designed for applications where mating panel spacing is not acceptable. The screw, retainer, and knob are aluminum, the spring is 300 series stainless steel, and the washer is also 300 series stainless steel. The part features a knurled or smooth cap, a Phillips driver, and is available in metric thread sizes including M3. Installed height and functional tolerances are standardized across the series. Mating washers are included. The series accommodates panel thicknesses up to 0.063 inch (1.6 mm) and compensates for hole misalignment.

Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with an external metric thread, designed for applications where mating panel spacing is not acceptable. The screw, retainer, and knob are aluminum, the spring is 300 series stainless steel, and the washer is also 300 series stainless steel. The part features a knurled or smooth cap, a Phillips driver, and is available in metric thread sizes including M3. Installed height and functional tolerances are standardized across the series. Mating washers are included. The series accommodates panel thicknesses up to 0.063 inch (1.6 mm) and compensates for hole misalignment.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M3-5-1-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M3-5-1-1
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-5-1-1
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M3-5-1-1
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2831 inch (7.19 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19625 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details