PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-5-1-1-BL

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-M3-5-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications requiring misalignment compensation and installability into any panel hardness. The part features an M3 x 0.5 metric thread, a 5 mm shank length, and a DuraBlack™ finish. It includes a stainless steel spring and washer, with an aluminum knob and retainer, and a hardened carbon steel screw. The design allows for a floating feature with a 0.025 in (0.64 mm) nominal float, and installs into a 2.82 mm min. hole in the panel. The screw has a total length of 11.43 mm and requires a #2 driver. Mounting dimensions and performance data conform to the PF11MW/PF12MW series specifications.

Datasheet Summary
Powered by GS/AI

PF12MW-M3-5-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications requiring misalignment compensation and installability into any panel hardness. The part features an M3 x 0.5 metric thread, a 5 mm shank length, and a DuraBlack™ finish. It includes a stainless steel spring and washer, with an aluminum knob and retainer, and a hardened carbon steel screw. The design allows for a floating feature with a 0.025 in (0.64 mm) nominal float, and installs into a 2.82 mm min. hole in the panel. The screw has a total length of 11.43 mm and requires a #2 driver. Mounting dimensions and performance data conform to the PF11MW/PF12MW series specifications.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M3-5-1-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M3-5-1-1-BL
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-5-1-1-BL
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M3-5-1-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2831 inch (7.19 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19616 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details