PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MW is a spring-loaded, flare-mounted, floating captive panel screw with an external metric M3 x 0.5 thread, designed for applications requiring misalignment compensation and installed into thin sheet materials. The knob is aluminum with a knurled finish, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. It has a nominal installed height of 11.43 mm, a maximum panel thickness of 1.6 mm, and a floating range of 0.25 mm (.010 in). The fastener includes a mating washer and is compatible with a #2 driver. The part is available with optional DuraBlack finish.

Datasheet Summary
Powered by GS/AI

The PF12MW is a spring-loaded, flare-mounted, floating captive panel screw with an external metric M3 x 0.5 thread, designed for applications requiring misalignment compensation and installed into thin sheet materials. The knob is aluminum with a knurled finish, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. It has a nominal installed height of 11.43 mm, a maximum panel thickness of 1.6 mm, and a floating range of 0.25 mm (.010 in). The fastener includes a mating washer and is compatible with a #2 driver. The part is available with optional DuraBlack finish.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M3-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M3-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M3-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M3.5-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details