PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-1-1

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW captive panel screws are spring-loaded, flare-mounted, floating fasteners with a knurled knob, designed for applications where mating panel spacing is not acceptable. They install into thin panels and compensate for hole misalignment. The part is available in metric thread sizes, with the M3 version featuring a 3.07 mm shank diameter, 8.79 mm maximum thread length, and 1.6 mm sheet thickness capability. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. The standard finish is natural, with optional black anodize or DuraBlack™ coating. Installation data and performance ratings are listed for all variants in the series.

Datasheet Summary
Powered by GS/AI

PF12MW captive panel screws are spring-loaded, flare-mounted, floating fasteners with a knurled knob, designed for applications where mating panel spacing is not acceptable. They install into thin panels and compensate for hole misalignment. The part is available in metric thread sizes, with the M3 version featuring a 3.07 mm shank diameter, 8.79 mm maximum thread length, and 1.6 mm sheet thickness capability. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. The standard finish is natural, with optional black anodize or DuraBlack™ coating. Installation data and performance ratings are listed for all variants in the series.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M3-1-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M3-1-1
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-1-1
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M3-1-1
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M3.5-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details