PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-1-1-BL

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-M3-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications requiring compensation for mating hole misalignment. It features an M3 x 0.5 metric thread, a hardened carbon steel screw, an aluminum knob and retainer, and a 300 series stainless steel spring. The part includes a black DuraBlack™ finish, as indicated by the 'BL' suffix, and installs into panels with nominal thickness up to 1.6 mm. It accommodates panel thickness variations within a float range of ±0.25 mm and includes a mating washer. The overall height with the screw fully installed is 11.43 mm, and the driver recess accepts a #2 Phillips screwdriver.

Datasheet Summary
Powered by GS/AI

PF12MW-M3-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications requiring compensation for mating hole misalignment. It features an M3 x 0.5 metric thread, a hardened carbon steel screw, an aluminum knob and retainer, and a 300 series stainless steel spring. The part includes a black DuraBlack™ finish, as indicated by the 'BL' suffix, and installs into panels with nominal thickness up to 1.6 mm. It accommodates panel thickness variations within a float range of ±0.25 mm and includes a mating washer. The overall height with the screw fully installed is 11.43 mm, and the driver recess accepts a #2 Phillips screwdriver.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M3-1-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M3-1-1-BL
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M3-1-1-BL
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M3-1-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
2 suppliers