PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-832-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-832-1-2 is a spring-loaded, flare-mounted, floating captive panel screw with a #8-32 thread, a smooth knurled cap, and a DuraBlack finish. It is designed for applications where space between mating panels is not acceptable, with a maximum panel thickness of 0.121 inch and a floating range of 0.076 inch. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. It installs into panels with a 0.346 inch hole and provides a positive stop via a shoulder during installation. The part includes a mating washer.

Datasheet Summary
Powered by GS/AI

PF12MW-832-1-2 is a spring-loaded, flare-mounted, floating captive panel screw with a #8-32 thread, a smooth knurled cap, and a DuraBlack finish. It is designed for applications where space between mating panels is not acceptable, with a maximum panel thickness of 0.121 inch and a floating range of 0.076 inch. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. It installs into panels with a 0.346 inch hole and provides a positive stop via a shoulder during installation. The part includes a mating washer.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-832-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-832-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-832-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-832-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Hole Size 0.3460 inch (8.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M3.5-1 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details