PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-832-1-2-BL-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with an aluminum knob, aluminum retainer, hardened carbon steel screw, and 300 series stainless steel spring and washer. The PF12MW-832-1-2-BL-2 variant features a #8-32 thread, 0.290 inch screw length, DuraBlack finish, and a knurled cap, designed to accommodate mating hole misalignment. It installs into a minimum sheet thickness of 0.063 inch with a maximum panel thickness of 0.346 inch and floats up to 0.076 inch. The part includes a mating washer and is certified for anti-corrosion performance with optional black anodized or DuraBlack-coated knob finishes.

Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with an aluminum knob, aluminum retainer, hardened carbon steel screw, and 300 series stainless steel spring and washer. The PF12MW-832-1-2-BL-2 variant features a #8-32 thread, 0.290 inch screw length, DuraBlack finish, and a knurled cap, designed to accommodate mating hole misalignment. It installs into a minimum sheet thickness of 0.063 inch with a maximum panel thickness of 0.346 inch and floats up to 0.076 inch. The part includes a mating washer and is certified for anti-corrosion performance with optional black anodized or DuraBlack-coated knob finishes.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-832-1-2-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-832-1-2-BL-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-832-1-2-BL-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-832-1-2-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Hole Size 0.3460 inch (8.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19585 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers