PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-832-1-1-BL

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-832-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob and DuraBlack™ finish, designed for applications where space between mating panels is not acceptable. It has a #8-32 thread, a 0.121 in shank diameter, and a 0.140 in total length with a 0.450 in floating range. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. It includes a mating washer and is installed into sheets with a minimum thickness of 0.063 in. It compensates for hole misalignment and installs into any panel hardness.

Datasheet Summary
Powered by GS/AI

PF12MW-832-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob and DuraBlack™ finish, designed for applications where space between mating panels is not acceptable. It has a #8-32 thread, a 0.121 in shank diameter, and a 0.140 in total length with a 0.450 in floating range. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. It includes a mating washer and is installed into sheets with a minimum thickness of 0.063 in. It compensates for hole misalignment and installs into any panel hardness.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-832-1-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-832-1-1-BL
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-832-1-1-BL
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-832-1-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Hole Size 0.3460 inch (8.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19632 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details