PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-832-1-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with a knurled or smooth knob, designed to compensate for mating hole misalignment and install into panels of any hardness. The part features an external thread conforming to ASME B1.1, 2A, with a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. It includes a matching washer and is available in various thread sizes, including #8-32 (832), with a shank length of 0.290 inches and an installed height of 0.450 inches. The part is designed for use in configurations where space between mating panels is not acceptable, offering a floating feature to accommodate alignment variation. Optional DuraBlack™ finish is available with the BL suffix.

Datasheet Summary
Powered by GS/AI

The PF12MW series consists of spring-loaded, flare-mounted, floating captive panel screws with a knurled or smooth knob, designed to compensate for mating hole misalignment and install into panels of any hardness. The part features an external thread conforming to ASME B1.1, 2A, with a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. It includes a matching washer and is available in various thread sizes, including #8-32 (832), with a shank length of 0.290 inches and an installed height of 0.450 inches. The part is designed for use in configurations where space between mating panels is not acceptable, offering a floating feature to accommodate alignment variation. Optional DuraBlack™ finish is available with the BL suffix.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-832-1-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-832-1-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-832-1-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-832-1-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Hole Size 0.3460 inch (8.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers