PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-632-1-2-BL-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-632-1-2-BL-2 is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications where space between mating panels is unacceptable. It features a #6-32 thread, a 0.076 inch minimum panel thickness, and a DuraBlack™ finish as indicated by the BL suffix. The screw is constructed with an aluminum knob, aluminum retainer, hardened carbon steel screw, stainless steel spring, and stainless steel washer. The part includes a floating design to accommodate misalignment and installs into panels of any hardness. Total installed height is 0.640 inch, with a maximum panel thickness of 0.346 inch and a recommended hole size of 0.115 inch. The driver size is #2 Phillips.

Datasheet Summary
Powered by GS/AI

PF12MW-632-1-2-BL-2 is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications where space between mating panels is unacceptable. It features a #6-32 thread, a 0.076 inch minimum panel thickness, and a DuraBlack™ finish as indicated by the BL suffix. The screw is constructed with an aluminum knob, aluminum retainer, hardened carbon steel screw, stainless steel spring, and stainless steel washer. The part includes a floating design to accommodate misalignment and installs into panels of any hardness. Total installed height is 0.640 inch, with a maximum panel thickness of 0.346 inch and a recommended hole size of 0.115 inch. The driver size is #2 Phillips.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-632-1-2-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-632-1-2-BL-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-632-1-2-BL-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-632-1-2-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Hole Size 0.2830 inch (7.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers