PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-632-1-1

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-632-1-1 is a spring-loaded, flare-mounted, floating captive panel screw with a #6-32 thread, designed for applications where space between mating panels is not acceptable. The screw features a knurled cap, hardened carbon steel shank, aluminum knob and retainer, and a 300 series stainless steel spring. It installs into sheets with a minimum thickness of 0.063 in and provides a float of ±0.010 in. The part includes a mating washer and is compatible with a #2 Phillips driver. The DuraBlack finish is optional and designated by the 'BL' suffix.

Datasheet Summary
Powered by GS/AI

PF12MW-632-1-1 is a spring-loaded, flare-mounted, floating captive panel screw with a #6-32 thread, designed for applications where space between mating panels is not acceptable. The screw features a knurled cap, hardened carbon steel shank, aluminum knob and retainer, and a 300 series stainless steel spring. It installs into sheets with a minimum thickness of 0.063 in and provides a float of ±0.010 in. The part includes a mating washer and is compatible with a #2 Phillips driver. The DuraBlack finish is optional and designated by the 'BL' suffix.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-632-1-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-632-1-1
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-632-1-1
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-632-1-1
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Hole Size 0.2830 inch (7.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers