PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-632-1-1-BL

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-632-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed to compensate for mating hole misalignment and install into any panel hardness. The screw has a #6-32 thread, a 0.127 inch shank length, and a 0.076 inch minimum panel thickness. The knob is black anodized, the retainer and washer are made of 300 series stainless steel, and the screw is hardened carbon steel. It includes a mating washer and accommodates a 0.283 inch maximum hole size in the panel. Installation provides a floating range up to 0.073 inch for alignment correction.

Datasheet Summary
Powered by GS/AI

PF12MW-632-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed to compensate for mating hole misalignment and install into any panel hardness. The screw has a #6-32 thread, a 0.127 inch shank length, and a 0.076 inch minimum panel thickness. The knob is black anodized, the retainer and washer are made of 300 series stainless steel, and the screw is hardened carbon steel. It includes a mating washer and accommodates a 0.283 inch maximum hole size in the panel. Installation provides a floating range up to 0.073 inch for alignment correction.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-632-1-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-632-1-1-BL
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-632-1-1-BL
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-632-1-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Hole Size 0.2830 inch (7.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details