PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-632-1-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-632-1-1-2 is a spring-loaded, flare-mounted, floating captive panel screw with a #6-32 thread, a smooth cap, and a DuraBlack finish. It has a nominal shank length of 0.290 inches, a maximum panel thickness of 0.063 inches, and a floating range of 0.025 inches. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. It includes a mating washer and is designed for applications where space between mating panels is unacceptable.

Datasheet Summary
Powered by GS/AI

PF12MW-632-1-1-2 is a spring-loaded, flare-mounted, floating captive panel screw with a #6-32 thread, a smooth cap, and a DuraBlack finish. It has a nominal shank length of 0.290 inches, a maximum panel thickness of 0.063 inches, and a floating range of 0.025 inches. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. It includes a mating washer and is designed for applications where space between mating panels is unacceptable.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-632-1-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-632-1-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-632-1-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-632-1-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Hole Size 0.2830 inch (7.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19639 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11-M4-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M6-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details