PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-0420-1-2-BL-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-0420-1-2-BL-2 is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications requiring compensating for mating hole misalignment. It features a 1/4-20 thread, a 0.413 inch nominal shank length, and a DuraBlack™ finish, as indicated by the "BL" suffix. The assembly includes a 300 series stainless steel spring, an aluminum knob and retainer, and a hardened carbon steel screw. The part allows for a 0.025 inch (0.64 mm) floating range and installs into panels with a minimum thickness of 0.063 inch. A mating washer is included. All dimensions conform to ASME B1.1 and ASME B1.13M standards. Installation data and performance ratings are provided in the manufacturer's documentation.

Datasheet Summary
Powered by GS/AI

PF12MW-0420-1-2-BL-2 is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications requiring compensating for mating hole misalignment. It features a 1/4-20 thread, a 0.413 inch nominal shank length, and a DuraBlack™ finish, as indicated by the "BL" suffix. The assembly includes a 300 series stainless steel spring, an aluminum knob and retainer, and a hardened carbon steel screw. The part allows for a 0.025 inch (0.64 mm) floating range and installs into panels with a minimum thickness of 0.063 inch. A mating washer is included. All dimensions conform to ASME B1.1 and ASME B1.13M standards. Installation data and performance ratings are provided in the manufacturer's documentation.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-0420-1-2-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-0420-1-2-BL-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-0420-1-2-BL-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-0420-1-2-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Hole Size 0.4130 inch (10.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers