PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-0420-1-1-BL

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-0420-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications requiring misalignment compensation and installation into thin sheets. It features an external 1/4-20 thread, a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The DuraBlack™ finish is indicated by the 'BL' suffix. The screw has a total installed length of 0.468 inch, with a maximum sheet thickness of 0.063 inch and a floating range of 0.003 inch. It includes a mating washer and is installed using a #3 driver. The part is part of the PF11MW/PF12MW series, which is rated for use in painted and stainless steel panels and meets ASME B1.1 and ASME B1.13M thread standards.

Datasheet Summary
Powered by GS/AI

PF12MW-0420-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications requiring misalignment compensation and installation into thin sheets. It features an external 1/4-20 thread, a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The DuraBlack™ finish is indicated by the 'BL' suffix. The screw has a total installed length of 0.468 inch, with a maximum sheet thickness of 0.063 inch and a floating range of 0.003 inch. It includes a mating washer and is installed using a #3 driver. The part is part of the PF11MW/PF12MW series, which is rated for use in painted and stainless steel panels and meets ASME B1.1 and ASME B1.13M thread standards.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-0420-1-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-0420-1-1-BL
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-0420-1-1-BL
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-0420-1-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Hole Size 0.4130 inch (10.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
PEM® Roller Bearing Fasteners -  - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Panel Thickness 0.0400 to 0.0470 inch (1.02 to 1.19 mm)
Hole Size 0.2400 inch (6.1 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details