PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-0420-1-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-0420-1-1-2 is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications where space between mating panels is not acceptable. It features a 1/4-20 threaded shank, aluminum knob and retainer, hardened carbon steel screw, and 300 series stainless steel spring and washer. The part has a total installed height of 0.468 inch, a maximum sheet thickness of 0.128 inch, and a floating range of 0.076 inch, compensating for misalignment. It installs into any panel hardness and is shipped with a mating washer.

Datasheet Summary
Powered by GS/AI

PF12MW-0420-1-1-2 is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications where space between mating panels is not acceptable. It features a 1/4-20 threaded shank, aluminum knob and retainer, hardened carbon steel screw, and 300 series stainless steel spring and washer. The part has a total installed height of 0.468 inch, a maximum sheet thickness of 0.128 inch, and a floating range of 0.076 inch, compensating for misalignment. It installs into any panel hardness and is shipped with a mating washer.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-0420-1-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-0420-1-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-0420-1-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-0420-1-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Hole Size 0.4130 inch (10.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details