PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-032-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-032-1-2 is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications where misalignment compensation and panel access are required. It features an external thread in 1/4-20 (032) configuration, a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The part installs into panels with a minimum thickness of 0.063 in and allows a floating range of 0.076 in. It includes a stainless steel washer and is compatible with a #2 driver. Dimensions align with the PF11MW/PF12MW series, which provides positive installation stop via shoulder design and accommodates mating panels without interference.

Datasheet Summary
Powered by GS/AI

PF12MW-032-1-2 is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications where misalignment compensation and panel access are required. It features an external thread in 1/4-20 (032) configuration, a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The part installs into panels with a minimum thickness of 0.063 in and allows a floating range of 0.076 in. It includes a stainless steel washer and is compatible with a #2 driver. Dimensions align with the PF11MW/PF12MW series, which provides positive installation stop via shoulder design and accommodates mating panels without interference.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-032-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-032-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-032-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-032-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Hole Size 0.3460 inch (8.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - HSCB-632-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details