PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-032-1-2-BL

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-032-1-2-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled cap, designed for applications requiring compensation for mating hole misalignment. It features a #10-32 thread, a 0.063 inch thick panel capacity, and a DuraBlack finish indicated by the BL suffix. The Assembly includes an aluminum knob and retainer, a hardened carbon steel screw, a 300 series stainless steel spring, and a stainless steel washer. The part allows for a floating range of 0.025 inch and installs into panels with a minimum hole size of 0.121 inch. It is shipped with a mating washer and supports installation into panels of any hardness.

Datasheet Summary
Powered by GS/AI

PF12MW-032-1-2-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled cap, designed for applications requiring compensation for mating hole misalignment. It features a #10-32 thread, a 0.063 inch thick panel capacity, and a DuraBlack finish indicated by the BL suffix. The Assembly includes an aluminum knob and retainer, a hardened carbon steel screw, a 300 series stainless steel spring, and a stainless steel washer. The part allows for a floating range of 0.025 inch and installs into panels with a minimum hole size of 0.121 inch. It is shipped with a mating washer and supports installation into panels of any hardness.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-032-1-2-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-032-1-2-BL
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-032-1-2-BL
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-032-1-2-BL
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Hole Size 0.3460 inch (8.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M6-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-632-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M3.5-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details