PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-032-1-2-BL-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-032-1-2-BL-2 is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed to compensate for mating hole misalignment and install into any panel hardness. It features a #10-32 thread, a 0.121 inch shank diameter, and a DuraBlack finish as indicated by the "BL" suffix. The assembly includes a 300 series stainless steel spring and washer, with an aluminum knob and retainer, and a hardened carbon steel screw. The part allows for a nominal float of 0.127 inch and installs into a minimum panel thickness of 0.063 inch. Dimensions and performance data align with the PF11MW/PF12MW series specifications.

Datasheet Summary
Powered by GS/AI

PF12MW-032-1-2-BL-2 is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed to compensate for mating hole misalignment and install into any panel hardness. It features a #10-32 thread, a 0.121 inch shank diameter, and a DuraBlack finish as indicated by the "BL" suffix. The assembly includes a 300 series stainless steel spring and washer, with an aluminum knob and retainer, and a hardened carbon steel screw. The part allows for a nominal float of 0.127 inch and installs into a minimum panel thickness of 0.063 inch. Dimensions and performance data align with the PF11MW/PF12MW series specifications.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-032-1-2-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-032-1-2-BL-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-032-1-2-BL-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-032-1-2-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Hole Size 0.3460 inch (8.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers