PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-032-1-1

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-032-1-1 is a spring-loaded, flare-mounted, floating captive panel screw with a #10-32 thread, designed for applications requiring compensation for mating hole misalignment. It features an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The retainer includes a washer for positive installation stop and floating capability. The part ships with a mating washer and has a nominal panel thickness capability of 0.063 in with a maximum float of 0.140 in. The head is designed for a #2 Phillips driver. The product is part of the PF11MW/PF12MW series, which meets ASME B1.1 and ASME B1.13M thread standards.

Datasheet Summary
Powered by GS/AI

PF12MW-032-1-1 is a spring-loaded, flare-mounted, floating captive panel screw with a #10-32 thread, designed for applications requiring compensation for mating hole misalignment. It features an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The retainer includes a washer for positive installation stop and floating capability. The part ships with a mating washer and has a nominal panel thickness capability of 0.063 in with a maximum float of 0.140 in. The head is designed for a #2 Phillips driver. The product is part of the PF11MW/PF12MW series, which meets ASME B1.1 and ASME B1.13M thread standards.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-032-1-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-032-1-1
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-032-1-1
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-032-1-1
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Hole Size 0.3460 inch (8.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M3-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers