PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-1-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-M6-1-BL is a spring-loaded, flare-mounted captive panel screw with a knurled knob, designed for secure fastening with easy access. The screw has a metric M6 x 1 thread, with a self-clinching flare mount that installs into thin panels. The knob is black anodized aluminum, the screw is zinc plated per ASTM B633, and the spring is stainless steel. It provides 0.25 mm minimum float in all directions and installs with a #3 Phillips driver. The DuraBlack™ finish is indicated by the BL suffix.

Datasheet Summary
Powered by GS/AI

PF12MF-M6-1-BL is a spring-loaded, flare-mounted captive panel screw with a knurled knob, designed for secure fastening with easy access. The screw has a metric M6 x 1 thread, with a self-clinching flare mount that installs into thin panels. The knob is black anodized aluminum, the screw is zinc plated per ASTM B633, and the spring is stainless steel. It provides 0.25 mm minimum float in all directions and installs with a #3 Phillips driver. The DuraBlack™ finish is indicated by the BL suffix.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M6-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M6-1-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M6-1-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M6-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-440-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11MF-M5-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details