PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M5-2-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-M5-2-BL is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for secure attachment and repeated access in thin metal panels. The part features an M5 x 0.8 metric thread, a 2.13 mm minimum installation sheet thickness, and a DuraBlack™ finish on both the aluminum knob and hardened carbon steel screw. It includes a 300 series stainless steel spring and a zinc-plated screw compliant with ASTM B633, SC1 (5µm), Type III. The design allows for a minimum float of 0.25 mm in all directions and fits a 6.76 mm minimum hole size in the panel. The screw head is compatible with a #2 Phillips driver. The assembly installs flush on the back side of the panel and accommodates painted or stainless steel sheets.

Datasheet Summary
Powered by GS/AI

PF12MF-M5-2-BL is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for secure attachment and repeated access in thin metal panels. The part features an M5 x 0.8 metric thread, a 2.13 mm minimum installation sheet thickness, and a DuraBlack™ finish on both the aluminum knob and hardened carbon steel screw. It includes a 300 series stainless steel spring and a zinc-plated screw compliant with ASTM B633, SC1 (5µm), Type III. The design allows for a minimum float of 0.25 mm in all directions and fits a 6.76 mm minimum hole size in the panel. The screw head is compatible with a #2 Phillips driver. The assembly installs flush on the back side of the panel and accommodates painted or stainless steel sheets.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M5-2-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M5-2-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M5-2-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M5-2-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - PF11M-632-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details