PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M5-2-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF captive panel screws are spring-loaded, flare-mounted fasteners with a large knob, designed for secure panel attachment and easy service access. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, and the knob and retainer are aluminum with a natural finish. The M5 thread is metric, compliant with ASME B1.13M, 6g. The part accommodates panel thicknesses from 0.084 to 0.350 in (2.13 to 8.89 mm) and provides a minimum float of 0.010 in (0.25 mm) in all directions. It installs into panel holes with a maximum diameter of 0.266 in (6.76 mm) and requires a #2 Phillips driver. Installation includes a shoulder for a positive stop, ensuring flush mounting on the back side of the panel.

Datasheet Summary
Powered by GS/AI

PF12MF captive panel screws are spring-loaded, flare-mounted fasteners with a large knob, designed for secure panel attachment and easy service access. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, and the knob and retainer are aluminum with a natural finish. The M5 thread is metric, compliant with ASME B1.13M, 6g. The part accommodates panel thicknesses from 0.084 to 0.350 in (2.13 to 8.89 mm) and provides a minimum float of 0.010 in (0.25 mm) in all directions. It installs into panel holes with a maximum diameter of 0.266 in (6.76 mm) and requires a #2 Phillips driver. Installation includes a shoulder for a positive stop, ensuring flush mounting on the back side of the panel.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M5-2-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M5-2-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M5-2-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M5-2-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Captive Screws - PF11-M6-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details