PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M5-1-BL-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure attachment to thin materials with easy service access. The screw has a hardened carbon steel body, aluminum knob and retainer, and a 300 series stainless steel spring. It features a zinc-plated screw finish per ASTM B633, SC1 (5μm), Type III, with a DuraBlack™ option available for both knob and screw. The M5 thread is ASME B1.13M, 6g compliant, with a minimum flare-mounted hole size of 6.76 mm and a maximum installed height of 16.26 mm. The unit provides 0.5 mm total float and is installed with a #2 Phillips driver.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure attachment to thin materials with easy service access. The screw has a hardened carbon steel body, aluminum knob and retainer, and a 300 series stainless steel spring. It features a zinc-plated screw finish per ASTM B633, SC1 (5μm), Type III, with a DuraBlack™ option available for both knob and screw. The M5 thread is ASME B1.13M, 6g compliant, with a minimum flare-mounted hole size of 6.76 mm and a maximum installed height of 16.26 mm. The unit provides 0.5 mm total float and is installed with a #2 Phillips driver.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M5-1-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M5-1-BL-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M5-1-BL-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M5-1-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-440-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11-0420-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details