PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M5-0

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF captive panel screws are spring-loaded, flare-mounted fasteners with a large knob for easy access, designed for secure attachment of thin metal panels requiring repeated service. The assembly includes an aluminum knob and retainer, a hardened carbon steel screw with zinc plating per ASTM B633, and a 300 series stainless steel spring. The M5 thread size has a minimum sheet thickness of 1.83 mm and a maximum hole size of 6.76 mm, with a float of 0.25 mm minimum in all directions. The screw installs flush on the back side of the panel, and the shoulder provides a positive stop during installation. The driver size is #2. The part includes a knurled cap and natural finish unless designated with the "BL" suffix for DuraBlack finish.

Datasheet Summary
Powered by GS/AI

PF12MF captive panel screws are spring-loaded, flare-mounted fasteners with a large knob for easy access, designed for secure attachment of thin metal panels requiring repeated service. The assembly includes an aluminum knob and retainer, a hardened carbon steel screw with zinc plating per ASTM B633, and a 300 series stainless steel spring. The M5 thread size has a minimum sheet thickness of 1.83 mm and a maximum hole size of 6.76 mm, with a float of 0.25 mm minimum in all directions. The screw installs flush on the back side of the panel, and the shoulder provides a positive stop during installation. The driver size is #2. The part includes a knurled cap and natural finish unless designated with the "BL" suffix for DuraBlack finish.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M5-0 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M5-0
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M5-0
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-M5-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-M5-0
Captive Screws PF12MF-M5-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-M5-0 PF12MF-M5-0
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - HSCB-440-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details