PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-2-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-M4-2-BL is a spring-loaded, flare-mounted captive panel screw with a knurled knob for secure, tool-free panel access. It has an M4 x 0.7 metric thread, hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The DuraBlack™ finish, indicated by the "BL" suffix, applies to both knob and screw. It installs with a minimum 0.5mm float, requires a 6.76 mm countersunk hole, and has a total installed height of 16.26 mm. The drive is a #2 Phillips recess. The shoulder provides a positive stop during installation. The design accommodates painted or stainless steel panels and supports alignment tolerance.

Datasheet Summary
Powered by GS/AI

PF12MF-M4-2-BL is a spring-loaded, flare-mounted captive panel screw with a knurled knob for secure, tool-free panel access. It has an M4 x 0.7 metric thread, hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The DuraBlack™ finish, indicated by the "BL" suffix, applies to both knob and screw. It installs with a minimum 0.5mm float, requires a 6.76 mm countersunk hole, and has a total installed height of 16.26 mm. The drive is a #2 Phillips recess. The shoulder provides a positive stop during installation. The design accommodates painted or stainless steel panels and supports alignment tolerance.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M4-2-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M4-2-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-2-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M4-2-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
2 suppliers