PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-1

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series comprises large knob, spring-loaded, flare-mounted captive panel screws with external metric threads, designed for secure panel attachment with easy service access. The screw body is hardened carbon steel with zinc plating per ASTM B633, the knob and retainer are aluminum with natural finish, and the spring is 300 series stainless steel. It installs into a minimum sheet thickness of 1.83 mm and accommodates a maximum hole size of 6.76 mm for M4×0.7 threads. The part provides a float of 0.25 mm minimum in all directions and requires a #2 Phillips driver. A shoulder provides a positive stop during installation, and a DuraBlack finish is available as an option.

Datasheet Summary
Powered by GS/AI

The PF12MF series comprises large knob, spring-loaded, flare-mounted captive panel screws with external metric threads, designed for secure panel attachment with easy service access. The screw body is hardened carbon steel with zinc plating per ASTM B633, the knob and retainer are aluminum with natural finish, and the spring is 300 series stainless steel. It installs into a minimum sheet thickness of 1.83 mm and accommodates a maximum hole size of 6.76 mm for M4×0.7 threads. The part provides a float of 0.25 mm minimum in all directions and requires a #2 Phillips driver. A shoulder provides a positive stop during installation, and a DuraBlack finish is available as an option.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M4-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M4-1
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-1
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-M4-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-M4-1
Captive Screws PF12MF-M4-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-M4-1 PF12MF-M4-1
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M4-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details