PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-1-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-M4-1-BL is a spring-loaded, flare-mounted captive panel screw with a black DuraBlack finish, designed for secure, tool-accessible fastening in thin panels requiring repeated service. It features a calibrated shoulder for positive installation stop, a flared retainer, and a knurled aluminum knob with a #2 Phillips driver recess. The screw has an M4 x 0.7 metric thread and installs into a minimum sheet thickness of 1.83 mm with a required hole diameter of 6.76 mm. The spring and retainer are aluminum, the screw body is hardened carbon steel, and the spring is 300 series stainless steel. The assembly permits a minimum float of 0.25 mm in all directions. The part is identified by PEM™ markings consistent with genuine PEM™ captive hardware.

Datasheet Summary
Powered by GS/AI

PF12MF-M4-1-BL is a spring-loaded, flare-mounted captive panel screw with a black DuraBlack finish, designed for secure, tool-accessible fastening in thin panels requiring repeated service. It features a calibrated shoulder for positive installation stop, a flared retainer, and a knurled aluminum knob with a #2 Phillips driver recess. The screw has an M4 x 0.7 metric thread and installs into a minimum sheet thickness of 1.83 mm with a required hole diameter of 6.76 mm. The spring and retainer are aluminum, the screw body is hardened carbon steel, and the spring is 300 series stainless steel. The assembly permits a minimum float of 0.25 mm in all directions. The part is identified by PEM™ markings consistent with genuine PEM™ captive hardware.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M4-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M4-1-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M4-1-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M4-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M3.5-1 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details