PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M3-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series comprises flare-mounted captive panel screws with a large knob and spring-loaded mechanism, designed for easy service access and secure retention in thin panels. The assembly includes a knurled aluminum knob, aluminum retainer, hardened carbon steel screw with zinc plating per ASTM B633, and a 300 series stainless steel spring. The M3 metric thread variant installs into a minimum sheet thickness of 1.05 mm with a maximum hole size of 4.75 mm and provides a minimum float of 0.25 mm in all directions. The screw length is 7.37 mm for a 2-stroke version, and the driver recess is size #1. DuraBlack finish is available with the BL suffix. Installation requires a countersunk hole, and the shoulder provides a positive stop during installation.

Datasheet Summary
Powered by GS/AI

The PF12MF series comprises flare-mounted captive panel screws with a large knob and spring-loaded mechanism, designed for easy service access and secure retention in thin panels. The assembly includes a knurled aluminum knob, aluminum retainer, hardened carbon steel screw with zinc plating per ASTM B633, and a 300 series stainless steel spring. The M3 metric thread variant installs into a minimum sheet thickness of 1.05 mm with a maximum hole size of 4.75 mm and provides a minimum float of 0.25 mm in all directions. The screw length is 7.37 mm for a 2-stroke version, and the driver recess is size #1. DuraBlack finish is available with the BL suffix. Installation requires a countersunk hole, and the shoulder provides a positive stop during installation.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M3-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M3-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M3-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-M3-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-M3-2
Captive Screws PF12MF-M3-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-M3-2 PF12MF-M3-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.1870 inch (4.75 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M3-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details