PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M3-1-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF series captive panel screws are spring-loaded, flare-mounted fasteners with a knurled knob, designed for easy service access and secure retention. The screw body is hardened carbon steel with zinc plating per ASTM B633, the knob and retainer are aluminum, and the spring is 300 series stainless steel. This variant features a DuraBlack™ finish, indicated by the BL suffix, with a metric M3 thread and a screw length of 1.05 mm. It installs into panels with a minimum thickness of 0.79 mm and provides a minimum float of 0.25 mm in all directions. The part is installed using a #1 Phillips driver.

Datasheet Summary
Powered by GS/AI

PF12MF series captive panel screws are spring-loaded, flare-mounted fasteners with a knurled knob, designed for easy service access and secure retention. The screw body is hardened carbon steel with zinc plating per ASTM B633, the knob and retainer are aluminum, and the spring is 300 series stainless steel. This variant features a DuraBlack™ finish, indicated by the BL suffix, with a metric M3 thread and a screw length of 1.05 mm. It installs into panels with a minimum thickness of 0.79 mm and provides a minimum float of 0.25 mm in all directions. The part is installed using a #1 Phillips driver.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M3-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M3-1-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M3-1-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M3-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details