PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M3-1-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF captive panel screws are spring-loaded, flare-mounted fasteners with a large knob, designed for secure attachment and easy service access without loose components. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, SC1 (5µm), and features a 300 series stainless steel spring. The knob and retainer are aluminum with a natural finish. It is thread-forming for M3 x 0.5 metric threads, installs into a minimum sheet thickness of 1.05 mm, and requires a hole size of 4.75 mm. The threaded length is 1.83 mm, with a total installed height of 11.43 mm. The part provides a minimum float of 0.25 mm in all directions. Drive size is #1 Phillips. The finish options include a DuraBlack™ designation with suffix BL. Installation requires a countersunk hole as per page 28 specifications.

Datasheet Summary
Powered by GS/AI

PF12MF captive panel screws are spring-loaded, flare-mounted fasteners with a large knob, designed for secure attachment and easy service access without loose components. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, SC1 (5µm), and features a 300 series stainless steel spring. The knob and retainer are aluminum with a natural finish. It is thread-forming for M3 x 0.5 metric threads, installs into a minimum sheet thickness of 1.05 mm, and requires a hole size of 4.75 mm. The threaded length is 1.83 mm, with a total installed height of 11.43 mm. The part provides a minimum float of 0.25 mm in all directions. Drive size is #1 Phillips. The finish options include a DuraBlack™ designation with suffix BL. Installation requires a countersunk hole as per page 28 specifications.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M3-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M3-1-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M3-1-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M3-1-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers