PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M3-0

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure attachment and easy service access without loose hardware. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, SC1 (5µm), and the knob and retainer are aluminum with a natural finish. The spring is 300 series stainless steel. For M3 thread size, the minimum sheet thickness is 1.05 mm, the maximum head height is 10.59 mm, and the installed height above the panel is 7.87 mm. The part installs into a countersunk hole with a maximum diameter of 4.75 mm and provides a positive stop during installation. The knob features a knurled or smooth cap option, and the assembly allows a float of at least 0.25 mm in all directions from center. It is suitable for use on painted panels and stainless steel sheets.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure attachment and easy service access without loose hardware. The screw is made of hardened carbon steel with a zinc-plated finish per ASTM B633, SC1 (5µm), and the knob and retainer are aluminum with a natural finish. The spring is 300 series stainless steel. For M3 thread size, the minimum sheet thickness is 1.05 mm, the maximum head height is 10.59 mm, and the installed height above the panel is 7.87 mm. The part installs into a countersunk hole with a maximum diameter of 4.75 mm and provides a positive stop during installation. The knob features a knurled or smooth cap option, and the assembly allows a float of at least 0.25 mm in all directions from center. It is suitable for use on painted panels and stainless steel sheets.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M3-0 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M3-0
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M3-0
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-M3-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-M3-0
Captive Screws PF12MF-M3-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-M3-0 PF12MF-M3-0
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.1870 inch (4.75 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - PF11MF-0420-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details