PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-832-1-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF series captive panel screws are spring-loaded, flare-mounted fasteners with a knurled knob, designed for secure attachment and easy service access without loose components. The screw body is hardened carbon steel with zinc plating per ASTM B633, SC1 (5µm), and the knob and retainer are aluminum. It features a 0.25mm minimum float in all directions and installs into panels with a minimum thickness of 0.072 inch (1.83mm) for #8-32 thread size. The part includes a shoulder for positive installation stop and is compatible with a #2 driver. The finish is natural on the knob and retainer, with non-black options available. The thread is external, conforming to ASME B1.1, 2A.

Datasheet Summary
Powered by GS/AI

PF12MF series captive panel screws are spring-loaded, flare-mounted fasteners with a knurled knob, designed for secure attachment and easy service access without loose components. The screw body is hardened carbon steel with zinc plating per ASTM B633, SC1 (5µm), and the knob and retainer are aluminum. It features a 0.25mm minimum float in all directions and installs into panels with a minimum thickness of 0.072 inch (1.83mm) for #8-32 thread size. The part includes a shoulder for positive installation stop and is compatible with a #2 driver. The finish is natural on the knob and retainer, with non-black options available. The thread is external, conforming to ASME B1.1, 2A.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-832-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-832-1-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-832-1-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-832-1-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details