PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-632-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-632-2 is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for secure attachment and easy service access without loose hardware. It features a #6-32 external thread, a hardened carbon steel screw, an aluminum knob and retainer, and a 300 series stainless steel spring. The screw installs with a shoulder providing a positive stop during installation and allows a minimum float of 0.25 mm in all directions. The knob has a smooth cap finish, and the screw is zinc plated per ASTM B633, SC1 (5 µm), Type III, colorless. The part is installed into a minimum sheet thickness of 0.084 inch and has an overall installed height of 0.350 inch. It is compatible with a #2 Phillips driver.

Datasheet Summary
Powered by GS/AI

PF12MF-632-2 is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for secure attachment and easy service access without loose hardware. It features a #6-32 external thread, a hardened carbon steel screw, an aluminum knob and retainer, and a 300 series stainless steel spring. The screw installs with a shoulder providing a positive stop during installation and allows a minimum float of 0.25 mm in all directions. The knob has a smooth cap finish, and the screw is zinc plated per ASTM B633, SC1 (5 µm), Type III, colorless. The part is installed into a minimum sheet thickness of 0.084 inch and has an overall installed height of 0.350 inch. It is compatible with a #2 Phillips driver.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-632-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-632-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-632-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-632-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-632-2
Captive Screws PF12MF-632-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-632-2 PF12MF-632-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2130 inch (5.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M5-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details