PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-440-2 is a large knob, spring-loaded, flare-mounted captive panel screw designed for attaching thin metal panels with easy service access. It features a hardened carbon steel screw with zinc plating per ASTM B633, SC1, a 300 series stainless steel spring, and an aluminum knob and retainer with natural finish. The part is threaded for #4-40 (0.112-40) and has a max screw length of 0.290 inch with a minimum sheet thickness of 0.115 inch. It provides a minimum float of 0.010 inch in all directions and installs using a #1 Phillips driver. The flare-mounted design includes a shoulder for positive installation stop. The physical size and installation dimensions are defined for use with countersunk holes in thin sheets.

Datasheet Summary
Powered by GS/AI

PF12MF-440-2 is a large knob, spring-loaded, flare-mounted captive panel screw designed for attaching thin metal panels with easy service access. It features a hardened carbon steel screw with zinc plating per ASTM B633, SC1, a 300 series stainless steel spring, and an aluminum knob and retainer with natural finish. The part is threaded for #4-40 (0.112-40) and has a max screw length of 0.290 inch with a minimum sheet thickness of 0.115 inch. It provides a minimum float of 0.010 inch in all directions and installs using a #1 Phillips driver. The flare-mounted design includes a shoulder for positive installation stop. The physical size and installation dimensions are defined for use with countersunk holes in thin sheets.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-440-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-440-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-440-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-440-2
Captive Screws PF12MF-440-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-440-2 PF12MF-440-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0310 inch (0.7874 mm)
Hole Size 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M3-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details