PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-2-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of large knob, spring-loaded, flare-mounted captive panel screws with a hardened carbon steel screw, aluminum knob and retainer, and 300 series stainless steel spring. The part features a knurled cap and installs with a #2 Phillips driver. It has a minimum float of 0.25 mm in all directions and is designed for use with panels of minimum thickness 0.170 in (4.32 mm) for thread size #4-40. The BL suffix indicates a DuraBlack™ finish, with the knob black anodized and the screw black nitrided per AMS2753, Section 3. The retainer and spring have natural finishes. Installation requires a countersunk hole and provides a positive stop via the shoulder during assembly.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of large knob, spring-loaded, flare-mounted captive panel screws with a hardened carbon steel screw, aluminum knob and retainer, and 300 series stainless steel spring. The part features a knurled cap and installs with a #2 Phillips driver. It has a minimum float of 0.25 mm in all directions and is designed for use with panels of minimum thickness 0.170 in (4.32 mm) for thread size #4-40. The BL suffix indicates a DuraBlack™ finish, with the knob black anodized and the screw black nitrided per AMS2753, Section 3. The retainer and spring have natural finishes. Installation requires a countersunk hole and provides a positive stop via the shoulder during assembly.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-440-2-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-440-2-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-2-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-440-2-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Panel Thickness 0.0310 inch (0.7874 mm)
Hole Size 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details