PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-1

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-440-1 is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for secure fastening and easy access in thin panel applications. It features a #4-40 thread (ASME B1.1, 2A), a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The part has a natural finish on the knob and retainer, with a zinc-plated screw per ASTM B633, SC1 (5µm), and a minimum float of 0.25 mm in all directions. It installs into sheets as thin as 0.041 inch with a maximum hole size of 0.187 inch and a total installed height of 0.450 inch, using a #1 Phillips driver.

Datasheet Summary
Powered by GS/AI

PF12MF-440-1 is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for secure fastening and easy access in thin panel applications. It features a #4-40 thread (ASME B1.1, 2A), a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The part has a natural finish on the knob and retainer, with a zinc-plated screw per ASTM B633, SC1 (5µm), and a minimum float of 0.25 mm in all directions. It installs into sheets as thin as 0.041 inch with a maximum hole size of 0.187 inch and a total installed height of 0.450 inch, using a #1 Phillips driver.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-440-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-440-1
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-1
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-440-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-440-1
Captive Screws PF12MF-440-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-440-1 PF12MF-440-1
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0310 inch (0.7874 mm)
Hole Size 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-0420-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11MF-0420-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details