PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-1-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-440-1-BL is a large knob, spring-loaded, flare-mounted captive panel screw with a DuraBlack finish, designed for secure fastening of thin metal panels with easy service access. The screw features a #4-40 thread, hardened carbon steel body with zinc plating per ASTM B633, an aluminum knob and retainer, and a 300 series stainless steel spring. It installs into panels with a minimum thickness of 0.041 inch and has a minimum floating capability of 0.010 inch in all directions. The knurled cap and flare-mount design ensure positive installation stop and alignment, with a Phillips #1 driver recess. The DuraBlack finish applies to both the knob and screw. Part dimensions include a total length of 0.450 inch and a panel hole size of 0.187 inch maximum.

Datasheet Summary
Powered by GS/AI

PF12MF-440-1-BL is a large knob, spring-loaded, flare-mounted captive panel screw with a DuraBlack finish, designed for secure fastening of thin metal panels with easy service access. The screw features a #4-40 thread, hardened carbon steel body with zinc plating per ASTM B633, an aluminum knob and retainer, and a 300 series stainless steel spring. It installs into panels with a minimum thickness of 0.041 inch and has a minimum floating capability of 0.010 inch in all directions. The knurled cap and flare-mount design ensure positive installation stop and alignment, with a Phillips #1 driver recess. The DuraBlack finish applies to both the knob and screw. Part dimensions include a total length of 0.450 inch and a panel hole size of 0.187 inch maximum.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-440-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-440-1-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-1-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-440-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Panel Thickness 0.0310 inch (0.7874 mm)
Hole Size 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19627 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details