PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-1-BL-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of large knob, spring-loaded, flare-mounted captive panel screws with a hardened carbon steel screw, aluminum knob and retainer, and 300 series stainless steel spring. The part is finish-specified with a DuraBlack™ anodized knob and black nitride screw. It features a Phillips driver recess, a shoulder for positive installation stop, and a minimum 0.010 inch (0.25 mm) floating capability. Thread sizes include #4-40, #6-32, #8-32, #10-32, and 1/4-20, with installation data and performance metrics provided for these variants. The product is designed for applications requiring frequent service access and secure, loose-hardware-free panel mounting.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of large knob, spring-loaded, flare-mounted captive panel screws with a hardened carbon steel screw, aluminum knob and retainer, and 300 series stainless steel spring. The part is finish-specified with a DuraBlack™ anodized knob and black nitride screw. It features a Phillips driver recess, a shoulder for positive installation stop, and a minimum 0.010 inch (0.25 mm) floating capability. Thread sizes include #4-40, #6-32, #8-32, #10-32, and 1/4-20, with installation data and performance metrics provided for these variants. The product is designed for applications requiring frequent service access and secure, loose-hardware-free panel mounting.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-440-1-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-440-1-BL-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-1-BL-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-440-1-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Panel Thickness 0.0310 inch (0.7874 mm)
Hole Size 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Captive Screws - PF11-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M6-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details