PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-1-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-440-1-2 is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for easy service access without loose hardware. It features a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The part installs into panels with a minimum thickness of 0.041 inch and requires a 0.187 inch hole size. It has a #1 Phillips driver recess and provides a float of 0.010 inch minimum in all directions. The screw thread is 4-40, ASME B1.1, 2A. The finish is zinc plated per ASTM B633, SC1 (5µm), Type III, colorless, with a natural finish on the knob and retainer. The shoulder provides a positive stop during installation.

Datasheet Summary
Powered by GS/AI

PF12MF-440-1-2 is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for easy service access without loose hardware. It features a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The part installs into panels with a minimum thickness of 0.041 inch and requires a 0.187 inch hole size. It has a #1 Phillips driver recess and provides a float of 0.010 inch minimum in all directions. The screw thread is 4-40, ASME B1.1, 2A. The finish is zinc plated per ASTM B633, SC1 (5µm), Type III, colorless, with a natural finish on the knob and retainer. The shoulder provides a positive stop during installation.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-440-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-440-1-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-1-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-440-1-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Panel Thickness 0.0310 inch (0.7874 mm)
Hole Size 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M5-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11MF-032-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details