PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-0-BL-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF is a large knob, spring-loaded, flare-mounted captive panel screw designed for secure attachment of thin metal panels with easy access and no loose hardware. It installs flush on the back side of the panel and is compatible with painted panels and stainless steel sheets. The design accommodates circuit boards and allows for misalignment tolerance, with confirmed anti-corrosion resistance and UL approval. The part is available in black finish and supports tool or hand actuation.

Datasheet Summary
Powered by GS/AI

The PF12MF is a large knob, spring-loaded, flare-mounted captive panel screw designed for secure attachment of thin metal panels with easy access and no loose hardware. It installs flush on the back side of the panel and is compatible with painted panels and stainless steel sheets. The design accommodates circuit boards and allows for misalignment tolerance, with confirmed anti-corrosion resistance and UL approval. The part is available in black finish and supports tool or hand actuation.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-440-0-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-440-0-BL-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-440-0-BL-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-440-0-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Panel Thickness 0.0310 inch (0.7874 mm)
Hole Size 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-632-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11M-440-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details